Weidmuller Heavy Duty Insert, Plug, 32+Pe, 20-14Awg; Product Range Weidmuller HDC HE 16 MS 17-32

Description
HEAVY DUTY INSERT, PLUG, 32+PE, 20-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:10; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 32+PE, 20-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:10; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 32+Pe, 20-14Awg; Product Range Weidmuller - 63AC9507 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 32+Pe, 20-14Awg; Product Range Weidmuller
63AC9507
Heavy Duty Insert, Plug, 32+Pe, 20-14Awg; Product Range Weidmuller 63AC9507
HEAVY DUTY INSERT, PLUG, 32+PE, 20-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:10; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 32+PE, 20-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:10; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9507
Product Name Heavy Duty Insert, Plug, 32+Pe, 20-14Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Plugs - 7215533 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Plug, Mech, Hand Tight, Cleanout Style, 1.615
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details