HEAVY DUTY INSERT, PLUG, 16+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 63AC9503 |
| Product Name | Heavy Duty Insert, Plug, 16+Pe, 20-12Awg; Product Range Weidmuller |