Weidmuller Heavy Duty Insert, Rcpt, 32+Pe, 20-12Awg; Product Range Weidmuller HDC HE 16 FP 17-32

Description
HEAVY DUTY INSERT, RCPT, 32+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:10; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 32+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:10; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 32+Pe, 20-12Awg; Product Range Weidmuller - 63AC9502 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 32+Pe, 20-12Awg; Product Range Weidmuller
63AC9502
Heavy Duty Insert, Rcpt, 32+Pe, 20-12Awg; Product Range Weidmuller 63AC9502
HEAVY DUTY INSERT, RCPT, 32+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:10; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 32+PE, 20-12AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:10; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9502
Product Name Heavy Duty Insert, Rcpt, 32+Pe, 20-12Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2826951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass, Stainless Steel
NPT Thread M20
View Details