Shenzhen Milvent Technology Co., Limited Rubber fit in vent plug MIV-RBFV

Description
MILVENT Rubber Fit In Type Vent is design for venting air, preventing water in take, avoid condensation inside enclosure. Through it excellent permeability, Rubber Fit In balance the air pressure difference between inside of housing and environmental condition and low the pressure on seal gaskets, therefore it prolongs seal gaskets service life and improve the reliability of the device. Application: Lighting, Solar, Telecom, Automotive,Agricultu re. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent instead of traditional breather plug" The micro-pore membrane is builded-in Thread Type Vent provides an effective barrier from dust and dirt and still allows the product to breathe with changing environmental conditions. This prevents pressure from building up and damaging enclosure seals,exposing sensitive components to water and debris.Equipment used in the telecommunications industry is subjected to rapid temperature fluctuations, a variety of particulates, and exposure to wind, precipitation and solar radiation. Rubber Fit In Vent Plug effectively protect them against the negative effects of pressure differentials caused by temperature changes and provide an effective barrier against dust, water, salts and other corrosive liquids. Especially Its threaded design ensures secure mechanical fastening, its durable designs keep it able to used in extremely harsh environments in the field. Its unique property makes it find the wide application in shipboard telecommunication and alarm system. Please feel free to contact us for the datasheet and detail
Request a Quote
Description
MILVENT Rubber Fit In Type Vent is design for venting air, preventing water in take, avoid condensation inside enclosure. Through it excellent permeability, Rubber Fit In balance the air pressure difference between inside of housing and environmental condition and low the pressure on seal gaskets, therefore it prolongs seal gaskets service life and improve the reliability of the device. Application: Lighting, Solar, Telecom, Automotive,Agricultu re. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent instead of traditional breather plug" The micro-pore membrane is builded-in Thread Type Vent provides an effective barrier from dust and dirt and still allows the product to breathe with changing environmental conditions. This prevents pressure from building up and damaging enclosure seals,exposing sensitive components to water and debris.Equipment used in the telecommunications industry is subjected to rapid temperature fluctuations, a variety of particulates, and exposure to wind, precipitation and solar radiation. Rubber Fit In Vent Plug effectively protect them against the negative effects of pressure differentials caused by temperature changes and provide an effective barrier against dust, water, salts and other corrosive liquids. Especially Its threaded design ensures secure mechanical fastening, its durable designs keep it able to used in extremely harsh environments in the field. Its unique property makes it find the wide application in shipboard telecommunication and alarm system. Please feel free to contact us for the datasheet and detail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber fit in vent plug - MIV-RBFV - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
Rubber fit in vent plug
MIV-RBFV
Rubber fit in vent plug MIV-RBFV
MILVENT Rubber Fit In Type Vent is design for venting air, preventing water in take, avoid condensation inside enclosure. Through it excellent permeability, Rubber Fit In balance the air pressure difference between inside of housing and environmental condition and low the pressure on seal gaskets, therefore it prolongs seal gaskets service life and improve the reliability of the device. Application: Lighting, Solar, Telecom, Automotive,Agricultu re. WIFI GPS. Outdoor Enclosure etc. Performance: · Pressure equalization and release in order to extend seal life · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent instead of traditional breather plug" The micro-pore membrane is builded-in Thread Type Vent provides an effective barrier from dust and dirt and still allows the product to breathe with changing environmental conditions. This prevents pressure from building up and damaging enclosure seals,exposing sensitive components to water and debris.Equipment used in the telecommunications industry is subjected to rapid temperature fluctuations, a variety of particulates, and exposure to wind, precipitation and solar radiation. Rubber Fit In Vent Plug effectively protect them against the negative effects of pressure differentials caused by temperature changes and provide an effective barrier against dust, water, salts and other corrosive liquids. Especially Its threaded design ensures secure mechanical fastening, its durable designs keep it able to used in extremely harsh environments in the field. Its unique property makes it find the wide application in shipboard telecommunication and alarm system. Please feel free to contact us for the datasheet and detail

MILVENT Rubber Fit In Type Vent is design for venting air, preventing water in take, avoid condensation inside enclosure.

Through it excellent permeability, Rubber Fit In balance the air pressure difference between inside of housing and environmental condition and low the pressure on seal gaskets, therefore it prolongs seal gaskets service life and improve the reliability of the device.

Application:

Lighting, Solar, Telecom, Automotive,Agriculture. WIFI GPS. Outdoor Enclosure etc.

Performance:

· Pressure equalization and release in order to extend seal life

· Prevent condensation

· Block contaminants like dust, dirt and debris

· Low cost Vent instead of traditional breather plug"

The micro-pore membrane is builded-in Thread Type Vent provides an effective barrier from dust and dirt and still allows the product to breathe with changing environmental conditions. This prevents pressure from building up and damaging enclosure seals,exposing sensitive components to water and debris.Equipment used in the telecommunications industry is subjected to rapid temperature fluctuations, a variety of particulates, and exposure to wind, precipitation and solar radiation. Rubber Fit In Vent Plug effectively protect them against the negative effects of pressure differentials caused by temperature changes and provide an effective barrier against dust, water, salts and other corrosive liquids. Especially Its threaded design ensures secure mechanical fastening, its durable designs keep it able to used in extremely harsh environments in the field. Its unique property makes it find the wide application in shipboard telecommunication and alarm system.

Please feel free to contact us for the datasheet and detail

Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Plugs, Stoppers, and Inserts
Product Number MIV-RBFV
Product Name Rubber fit in vent plug
Material TPE
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Screw Plugs - MIV-NSP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
View Details
Breather Plug - MIV-BP-SERIES - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material SUS303
View Details
M12x1.0-5 Plastic Vent Plug,Breathers,Waterproof Vent Plug (100pcs) - MV-1210 - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1" NPT; M12x1.0
View Details
Long Thread Type M20x1.5 Vent Plug - MIV-2015 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Plastic
NPT Thread 1 1/2" NPT; M20x1.5
View Details