Weidmuller Heavy Duty Insert, Plug, 32+Pe, 20-14Awg; Product Range Weidmuller HDC HA 16 MS 17-32

Description
HEAVY DUTY INSERT, PLUG, 32+PE, 20-14AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:7; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 32+PE, 20-14AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:7; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 32+Pe, 20-14Awg; Product Range Weidmuller - 63AC9493 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 32+Pe, 20-14Awg; Product Range Weidmuller
63AC9493
Heavy Duty Insert, Plug, 32+Pe, 20-14Awg; Product Range Weidmuller 63AC9493
HEAVY DUTY INSERT, PLUG, 32+PE, 20-14AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:7; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 32+PE, 20-14AWG; Product Range:RockStar HA Series; Heavy Duty Connector Type:Insert; No. of Contacts:32+PE Contacts; Rectangular Shell Size:7; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9493
Product Name Heavy Duty Insert, Plug, 32+Pe, 20-14Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Polyamide PG Thread Plugs - 7215592 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details