HEAVY DUTY CONTACT, SOCKET, CRIMP, 10AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 63AC9481 |
| Product Name | Heavy Duty Contact, Socket, Crimp, 10Awg; Product Range Weidmuller |
| Type | Contact |