HEAVY DUTY CONTACT, SOCKET, CRIMP, 16AWG; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Electrodes and Electrode Materials |
Product Number | 63AC9707 |
Product Name | Heavy Duty Contact, Socket, Crimp, 16Awg; Product Range Weidmuller |
Type | Contact |