HOUSING, SIZE 3, END CLAMP, M25, ALUM; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminium Body; Locking Type:End Clamp; Rectangular Shell Size:3; For Use With:Weidmuller RockStar Series Size 3 HDC Inserts;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 63AC9636 |
| Product Name | Housing, Size 3, End Clamp, M25, Alum; Heavy Duty Connector Type Weidmuller |