Weidmuller Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag H4.0/28T ZH OR

Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark
Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

Suppliers

Company
Product
Description
Supplier Links
Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag - H4.0/28T ZH OR - Weidmuller
Richmond, VA, USA
Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag
H4.0/28T ZH OR
Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag H4.0/28T ZH OR
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Polypropylene conical cable entry funnel Heat resistant up to 105° Entry funnel can also be manufactured from a non-flammable material on request Material E-Cu, tin galvanised Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.

In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.

  • Polypropylene conical cable entry funnel
  • Heat resistant up to 105°
  • Entry funnel can also be manufactured from a non-flammable material on request

Material E-Cu, tin galvanised
Dimensional tolerance acc. to DIN 46228 sect. 4 UL Mark

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Wire Terminals
Product Number H4.0/28T ZH OR
Product Name Twin Wire End Ferrules With Plastic Collar, Packed Loose In Polythene Bag
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details