Weidmuller Wire End Ferrules For Short-Circuit-Proof And Earth-Fault-Proof Lines, Supplied Loose In Polybag H4.0/19.5X GR SV

Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 1.5 to 16 mm2 (AWG 16-6) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark
Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 1.5 to 16 mm2 (AWG 16-6) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark

Suppliers

Company
Product
Description
Supplier Links
Wire End Ferrules For Short-Circuit-Proof And Earth-Fault-Proof Lines, Supplied Loose In Polybag - H4.0/19.5X GR SV - Weidmuller
Richmond, VA, USA
Wire End Ferrules For Short-Circuit-Proof And Earth-Fault-Proof Lines, Supplied Loose In Polybag
H4.0/19.5X GR SV
Wire End Ferrules For Short-Circuit-Proof And Earth-Fault-Proof Lines, Supplied Loose In Polybag H4.0/19.5X GR SV
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 1.5 to 16 mm2 (AWG 16-6) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark

The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.

In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.

• Polypropylene conical cable entry
• Heat-resistant up to 105 °C
• Cable entry made from a not readily flammable material on request

For conductors from 1.5 to 16 mm2 (AWG 16-6)
Tin-plated copper
Dimensional tolerances to DIN 46228 part 4 UL Mark

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Wire Terminals
Product Number H4.0/19.5X GR SV
Product Name Wire End Ferrules For Short-Circuit-Proof And Earth-Fault-Proof Lines, Supplied Loose In Polybag
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data