Weidmuller Wire End Ferrules Without Plastic Collar H25.0/25

Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For conductors 0.25-185 mm2 (AWG 24-350MCM) Material: tin-plated copper Dimensional tolerances to DIN 46228 part 1 UL Mark
Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For conductors 0.25-185 mm2 (AWG 24-350MCM) Material: tin-plated copper Dimensional tolerances to DIN 46228 part 1 UL Mark

Suppliers

Company
Product
Description
Supplier Links
Wire End Ferrules Without Plastic Collar - H25.0/25 - Weidmuller
Richmond, VA, USA
Wire End Ferrules Without Plastic Collar
H25.0/25
Wire End Ferrules Without Plastic Collar H25.0/25
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For conductors 0.25-185 mm2 (AWG 24-350MCM) Material: tin-plated copper Dimensional tolerances to DIN 46228 part 1 UL Mark

The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.

In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.

For conductors 0.25-185 mm2 (AWG 24-350MCM)
Material: tin-plated copper
Dimensional tolerances to DIN 46228 part 1 UL Mark

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Wire Terminals
Product Number H25.0/25
Product Name Wire End Ferrules Without Plastic Collar
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers
Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1787265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details