Weidmuller Wire End Ferrules With Plastic Collar, Special Sizes, Supplied Loose In Polybag H2.5/12DS BL

Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 0.5 to 2.5 mm2 (AWG 20-14) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark
Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 0.5 to 2.5 mm2 (AWG 20-14) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark

Suppliers

Company
Product
Description
Supplier Links
Wire End Ferrules With Plastic Collar, Special Sizes, Supplied Loose In Polybag - H2.5/12DS BL - Weidmuller
Richmond, VA, USA
Wire End Ferrules With Plastic Collar, Special Sizes, Supplied Loose In Polybag
H2.5/12DS BL
Wire End Ferrules With Plastic Collar, Special Sizes, Supplied Loose In Polybag H2.5/12DS BL
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. • Polypropylene conical cable entry • Heat-resistant up to 105 °C • Cable entry made from a not readily flammable material on request For conductors from 0.5 to 2.5 mm2 (AWG 20-14) Tin-plated copper Dimensional tolerances to DIN 46228 part 4 UL Mark

The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.

In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.

• Polypropylene conical cable entry
• Heat-resistant up to 105 °C
• Cable entry made from a not readily flammable material on request

For conductors from 0.5 to 2.5 mm2 (AWG 20-14)
Tin-plated copper
Dimensional tolerances to DIN 46228 part 4 UL Mark

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Wire Terminals
Product Number H2.5/12DS BL
Product Name Wire End Ferrules With Plastic Collar, Special Sizes, Supplied Loose In Polybag
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details