Weidmuller Wire End Ferrules Without Plastic Collar H120.0/32

Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For conductors 0.25-185 mm2 (AWG 24-350MCM) Material: tin-plated copper Dimensional tolerances to DIN 46228 part 1 UL Mark
Description
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For conductors 0.25-185 mm2 (AWG 24-350MCM) Material: tin-plated copper Dimensional tolerances to DIN 46228 part 1 UL Mark

Suppliers

Company
Product
Description
Supplier Links
Wire End Ferrules Without Plastic Collar - H120.0/32 - Weidmuller
Richmond, VA, USA
Wire End Ferrules Without Plastic Collar
H120.0/32
Wire End Ferrules Without Plastic Collar H120.0/32
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For conductors 0.25-185 mm2 (AWG 24-350MCM) Material: tin-plated copper Dimensional tolerances to DIN 46228 part 1 UL Mark

The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality.

In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require.

For conductors 0.25-185 mm2 (AWG 24-350MCM)
Material: tin-plated copper
Dimensional tolerances to DIN 46228 part 1 UL Mark

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Wire Terminals
Product Number H120.0/32
Product Name Wire End Ferrules Without Plastic Collar
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details