Weidmuller Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller DRMKIT 24VDC 4CO LD/PB

Description
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
Description
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DRMKIT 24VDC 4CO LD/PB is a fully assembled relay module with a 4-circuit changeover contact configuration, rated for 24 V DC coil operation and 5 A continuous current, designed for DIN rail mounting. It measures 27.2 mm wide, 79.9 mm high, and 66.8 mm deep, weighing 93.35 g. The contacts are AgNi with a 0.15 μm gold plating and include a lockable test button and mechanical position indicator. The module features a green status LED, a free-wheeling diode, screw terminals supporting 0.5 to 2.5 mm² wire, and an IP20 protection rating. It operates from -40 °C to 60 °C and meets cURus certification with a dielectric strength of 1.8 kVRMS between input and output. The packaging includes 10 units per pack.

Datasheet Summary
Powered by GS/AI

The DRMKIT 24VDC 4CO LD/PB is a fully assembled relay module with a 4-circuit changeover contact configuration, rated for 24 V DC coil operation and 5 A continuous current, designed for DIN rail mounting. It measures 27.2 mm wide, 79.9 mm high, and 66.8 mm deep, weighing 93.35 g. The contacts are AgNi with a 0.15 μm gold plating and include a lockable test button and mechanical position indicator. The module features a green status LED, a free-wheeling diode, screw terminals supporting 0.5 to 2.5 mm² wire, and an IP20 protection rating. It operates from -40 °C to 60 °C and meets cURus certification with a dielectric strength of 1.8 kVRMS between input and output. The packaging includes 10 units per pack.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller - 02AC4316 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller
02AC4316
Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller 02AC4316
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02AC4316
Product Name Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components - 89C5453 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relay, Dpst-No, 400Vac, 16A; Contact Configuration Finder - 08X7045 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details