The DRMKIT 24VDC 2CO LD/PB is a fully assembled relay module with a 2CO contact configuration, rated for 24 V DC coil operation and 10 A continuous current, designed for DIN rail mounting. It measures 27.2 mm wide, 79.9 mm high, and 66.8 mm deep, with a net weight of 93.35 g. The relay includes a lockable test button, a green status LED for DC operation, and a free-wheeling diode. Contacts are AgNi with 0.15 µm gold plating, rated for 250 V AC and 240 W DC at 24 V, with a switching capacity of 2500 VA resistive. The module operates from -40 °C to 60 °C, features IP20 protection, and meets cURus certification with a dielectric strength of 1.8 kVeff between input and output. Connection is via screw terminals supporting 0.5 to 2.5 mm² wire.
POWER RELAY W/TEST BUTTON, DPDT, 24V/10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:D-SERIES DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02AC4312 |
| Product Name | Power Relay W/test Button, Dpdt, 24V/10A; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |