The Weidmvºller Power Relay, part number 02AC4310, features a 4PDT (four pole double throw) contact configuration, capable of handling a continuous current of 5A and a maximum switching voltage of 250V AC. This relay operates with a control voltage of 24V AC and has a mechanical service life rated at 20 million switching cycles. It is designed for DIN rail mounting and utilizes screw connections for wiring, accommodating wire cross-sections from 0.5 mm² to 2.5 mm². The relay includes a bright status LED for operational indication and has a dielectric strength of 1 kV between input and output. It operates effectively within a temperature range of -40°C to 55°C, making it suitable for various environmental conditions. The relay is RoHS compliant and is delivered fully assembled and function-tested, which can save assembly time for engineers.
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02AC4310 |
| Product Name | Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |