The DRMKIT 24VAC 2CO LD is a fully assembled relay module with a 2 CO contact configuration, rated for 24 V AC coil operation and 10 A continuous current, designed for DIN rail mounting. It has a screw connection terminal system, with a clamping range of 0.5 to 2.5 mm², and dimensions of 27.2 mm width, 79.9 mm height, and 66.8 mm depth, weighing 93.3 g. The relay operates between -40 °C and 55 °C, features a status LED, and meets IP20 protection with a dielectric strength of 1.8 kVeff between input and output. It complies with cURus approvals and is RoHS conform.
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:ScrewRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02AC4306 |
| Product Name | Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |