The DRMKIT 220VDC 2CO LD is a fully assembled relay kit for DIN rail mounting, integrating a relay with 2 changeover contacts, a base, and a retaining clip. It operates with a 220 V DC coil, has a continuous current rating of 10 A, and supports switching up to 250 V AC and 240 W DC at 24 V. The contacts are AgNi with 0.15 μm gold plating, and the mechanical life is rated at 20 million cycles. The kit includes a green status LED for DC operation and a mechanical switch position indicator. Dimensions are 27.2 mm width, 79.9 mm height, and 66.8 mm depth, with a net weight of 92 g. Operating temperature range is -40 °C to 60 °C. Screw terminals accept wire cross-sections from 0.5 to 2.5 mm². The kit meets cURus certification and is RoHS compliant.
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:220VDC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02AC4305 |
| Product Name | Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |