The DRIKITP230VAC 2CO LD/PB is a fully assembled relay kit with a 2 CO contact configuration, rated for 230 V AC coil voltage and 5 A continuous current, designed for DIN rail mounting. It features a PUSH IN connection method, a lockable test button, a red status LED for AC operation, and supports switching up to 250 V AC/DC with a maximum switching capacity of 1250 VA resistive. The kit includes a base and retaining clip, is 100% function-tested, and meets IEC 61810-1, EN 60664-1:2007, and EN 61000-6-2:2005 standards. Dimensions are 15.9 mm width, 102.1 mm height, and 63 mm depth, with an operating temperature range of -40 °C to 55 °C and IP20 protection.
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7365 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |