DRIKIT 48VDC 1CO LD is a fully assembled relay module with a 1 CO AgSnO contact, rated for 10 A continuous current and 250 V AC/DC switching, designed for DIN rail mounting. It operates with a 48 V DC coil, drawing 11.2 mA, and includes a free-wheeling diode and green status LED. The module measures 15.8 mm wide, 80.2 mm high, and 67.7 mm deep, weighing 57.8 g, and accepts wire sizes from 0.25 mm² to 4 mm² via screw terminals with a torque of 0.5 to 0.8 Nm. It meets IEC 61810-1, EN 60664-1, and EN 61000-6-2/61000-6-4 standards, has an IP20 protection rating, and complies with RoHS. The operating temperature range is -40 °C to 55 °C.
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:ScrewRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5558 |
| Product Name | Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |