TE Connectivity Orwh-Sh-112D1F,000 Rohs Compliant Te Connectivity 1-1721150-3.

Description
ORWH-SH-112D1F,000 ROHS COMPLIANT: YES
Description
ORWH-SH-112D1F,000 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The ORWH-SH-112D1F,000 is a miniature, wash-tight PCB relay with a 1-form-C contact arrangement and a 12VDC coil. It has a 10A switching capacity, 277VAC maximum switching voltage, and a dielectric strength of 1500Vrms between contact and coil. The relay features AgZnO contact material, operates within a -30°C to +70°C temperature range, and meets IEC 61810 RTIII wash-tight protection standards. Its insulation system is rated Class F, and it complies with EU RoHS, China RoHS, REACH, and halogen-free requirements. The compact design weighs 9.5g and is suitable for applications in appliances, HVAC, and emergency lighting.

Datasheet Summary
Powered by GS/AI

The ORWH-SH-112D1F,000 is a miniature, wash-tight PCB relay with a 1-form-C contact arrangement and a 12VDC coil. It has a 10A switching capacity, 277VAC maximum switching voltage, and a dielectric strength of 1500Vrms between contact and coil. The relay features AgZnO contact material, operates within a -30°C to +70°C temperature range, and meets IEC 61810 RTIII wash-tight protection standards. Its insulation system is rated Class F, and it complies with EU RoHS, China RoHS, REACH, and halogen-free requirements. The compact design weighs 9.5g and is suitable for applications in appliances, HVAC, and emergency lighting.

Suppliers

Company
Product
Description
Supplier Links
Orwh-Sh-112D1F,000 Rohs Compliant Te Connectivity - 28AC6401 - Newark, An Avnet Company
Chicago, IL, United States
Orwh-Sh-112D1F,000 Rohs Compliant Te Connectivity
28AC6401
Orwh-Sh-112D1F,000 Rohs Compliant Te Connectivity 28AC6401
ORWH-SH-112D1F,000 ROHS COMPLIANT: YES

ORWH-SH-112D1F,000 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 28AC6401
Product Name Orwh-Sh-112D1F,000 Rohs Compliant Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting TH
View Details
Power Relays - 154582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details
Type 19.91 - Power relay module 16A - 199190124000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals CE-2, EAC-1, ukca
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617785-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers