The DRIKIT 110VDC 2CO LD/PB is a fully assembled DIN rail relay kit with a 2 CO contact configuration, operating at 110 V DC. It supports 5 A continuous current and switches up to 250 V AC/DC, with a resistive switching capacity of 1250 VA AC or 150 W DC. The coil resistance is 22800 Ω ± 10 %, and a free-wheeling diode is integrated. The kit includes a test button, mechanical position indicator, and a green status LED. Dimensions are 15.8 mm wide, 80.2 mm high, and 68 mm deep, weighing 64 g. It operates from -40 °C to 55 °C, meets IP20 protection, and has 4 kVeff input-to-output dielectric strength. Screw terminals accept 0.25 mm² to 4 mm² wire. It complies with IEC 61810-1 and is RoHS compliant.
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5580 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |