Weidmuller Circuit Breaker, Thermal Magnetic, 3 P, 15A; Product Range Weidmuller BR3D15AC

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3 P, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3 P, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 3 P, 15A; Product Range Weidmuller - 27X7369 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3 P, 15A; Product Range Weidmuller
27X7369
Circuit Breaker, Thermal Magnetic, 3 P, 15A; Product Range Weidmuller 27X7369
CIRCUIT BREAKER, THERMAL MAGNETIC, 3 P, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3 P, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 27X7369
Product Name Circuit Breaker, Thermal Magnetic, 3 P, 15A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Trips - 1444654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 16 amps
Terminal Type Screw
View Details
QLB Series Thermal Circuit Breaker, 30A - QLB-303-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - T11-214-0.7-ND - DigiKey
Specs
Rated Current 0.7000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details