Weidmuller Circuit Breaker, Thermal Magnetic, 1 P, 50A; Product Range Weidmuller BR1D50AC

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 50A; Product Range:BR Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 50A; Product Range:BR Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1 P, 50A; Product Range Weidmuller - 27X7363 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1 P, 50A; Product Range Weidmuller
27X7363
Circuit Breaker, Thermal Magnetic, 1 P, 50A; Product Range Weidmuller 27X7363
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 50A; Product Range:BR Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 50A; Product Range:BR Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 27X7363
Product Name Circuit Breaker, Thermal Magnetic, 1 P, 50A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Circuit Breakers - Q518-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 486-2327-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details