Weidmuller Branch Circuit Breaker, 1 Pole, 20A; Product Range Weidmuller BR1D20UC

Description
BRANCH CIRCUIT BREAKER, 1 POLE, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
BRANCH CIRCUIT BREAKER, 1 POLE, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branch Circuit Breaker, 1 Pole, 20A; Product Range Weidmuller - 44AC3926 - Newark, An Avnet Company
Chicago, IL, United States
Branch Circuit Breaker, 1 Pole, 20A; Product Range Weidmuller
44AC3926
Branch Circuit Breaker, 1 Pole, 20A; Product Range Weidmuller 44AC3926
BRANCH CIRCUIT BREAKER, 1 POLE, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

BRANCH CIRCUIT BREAKER, 1 POLE, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3926
Product Name Branch Circuit Breaker, 1 Pole, 20A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C13UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-1-38488-2-ND - DigiKey
Specs
Trip System Type Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
QLB Series Thermal Circuit Breaker, 5A - QLB-053-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers