Weidmuller Mcb 489 1P C 50A Acdc Weidmuller BR1C50UC

Description
MCB 489 1P C 50A ACDC
Description
MCB 489 1P C 50A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 489 1P C 50A Acdc Weidmuller - 63AC2587 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 489 1P C 50A Acdc Weidmuller
63AC2587
Mcb 489 1P C 50A Acdc Weidmuller 63AC2587
MCB 489 1P C 50A ACDC

MCB 489 1P C 50A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC2587
Product Name Mcb 489 1P C 50A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details