Fibox Enclosures MIV 15

Description
MNX Enclosures are light grey (RAL 7035), with a flammability rating of UL94-V2. Termperature range of the enclosure material is -40 → +120 °C, (+80 °C for continuous use). Compatibility = Top Hat Length = 150mm Width = 35mm Height = 7.5mm Material = Steel
Request a Quote
Description
MNX Enclosures are light grey (RAL 7035), with a flammability rating of UL94-V2. Termperature range of the enclosure material is -40 → +120 °C, (+80 °C for continuous use). Compatibility = Top Hat Length = 150mm Width = 35mm Height = 7.5mm Material = Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1882213 - RS Components, Ltd.
Corby, Northants, United Kingdom
MNX Enclosures are light grey (RAL 7035), with a flammability rating of UL94-V2. Termperature range of the enclosure material is -40 → +120 °C, (+80 °C for continuous use). Compatibility = Top Hat Length = 150mm Width = 35mm Height = 7.5mm Material = Steel

MNX Enclosures are light grey (RAL 7035), with a flammability rating of UL94-V2. Termperature range of the enclosure material is -40 → +120 °C, (+80 °C for continuous use).
Compatibility = Top Hat
Length = 150mm
Width = 35mm
Height = 7.5mm
Material = Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 1882213
Unlock Full Specs
to access all available technical data

Similar Products

Din-rail Mounting Base - DRP  Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 6663225 - RS Components, Ltd.
RS Components, Ltd.
View Details
DIN RAIL - 199-DR4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers