BlockMaster Electronics, Inc. Terminal Block, Barrier, 3 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics OTB-1500-03P-C

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6776 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics
12P6776
Terminal Block, Barrier, 3 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics 12P6776
TERMINAL BLOCK, BARRIER, 3 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6776
Product Name Terminal Block, Barrier, 3 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics
North American 3 to 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Fuse terminal block - 2002-1711/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Turret Style Double Row Terminal Blocks - HP-T3048A-3-6P - BlockMaster Electronics, Inc.
Specs
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
View Details