The HP-ATC-380 series is a high-power panel distribution block rated for 600 V and 380 A, designed for use in panels, HVAC equipment, standby generators, switchgear, lighting panels, and electrical systems. It features a phenolic 94V-0 housing and polycarbonate (UL94V-2) clear safety cover, with aluminum terminals and screw or stud connections. The part supports 1-3 poles and has a withstanding voltage of 2,500 V AC. Operating temperature ranges from -25°C to +125°C. Torque specifications vary by terminal type and conductor size, including 375 lb/in for 500 MCM to 6 AWG and 126 lb/in for 5/16-18 studs. Hex nuts and washers are included.
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | HP-ATC-380-5-XXP |
| Product Name | High and Medium-Power Terminal Blocks |
| Termination Options | Screw Clamp |
| Features | Cover |
| Approvals | UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |
| Terminal Block Type | Power Distribution Blocks; Panel Distribution |