Weidmuller Controllers - Cable Assemblies 996429

Description
Output Cable Assembly Allen-Bradley® PLC 5 Series 6.56' (2.00m)
Description
Output Cable Assembly Allen-Bradley® PLC 5 Series 6.56' (2.00m)

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 996429 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
996429
Controllers - Cable Assemblies 996429
Output Cable Assembly Allen-Bradley® PLC 5 Series 6.56' (2.00m)

Output Cable Assembly Allen-Bradley® PLC 5 Series 6.56' (2.00m)

Buy Now
Controllers - Cable Assemblies - 996429 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
996429
Controllers - Cable Assemblies 996429
Output Cable Assembly Allen-Bradley® PLC 5 Series 6.56' (2.00m)

Output Cable Assembly Allen-Bradley® PLC 5 Series 6.56' (2.00m)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 996429
Product Name Controllers - Cable Assemblies
Application Output
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details