Weidmuller Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 10A; Product Range Weidmuller 9926291110

Description
CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 10A; Product Range Weidmuller - 77M8107 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 10A; Product Range Weidmuller
77M8107
Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 10A; Product Range Weidmuller 77M8107
CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes

CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 77M8107
Product Name Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 10A; Product Range Weidmuller
Rated Current 10 amps
Unlock Full Specs
to access all available technical data