Weidmuller Circuit Breaker, Hydromagnetic, 3P, 480V, 60A; Product Range Weidmuller 9926253560

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 480V, 60A; Product Range:9926 Series; Current Rating:60A; No. of Poles:3 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 480V, 60A; Product Range:9926 Series; Current Rating:60A; No. of Poles:3 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 3P, 480V, 60A; Product Range Weidmuller - 64M1464 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3P, 480V, 60A; Product Range Weidmuller
64M1464
Circuit Breaker, Hydromagnetic, 3P, 480V, 60A; Product Range Weidmuller 64M1464
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 480V, 60A; Product Range:9926 Series; Current Rating:60A; No. of Poles:3 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 480V, 60A; Product Range:9926 Series; Current Rating:60A; No. of Poles:3 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 64M1464
Product Name Circuit Breaker, Hydromagnetic, 3P, 480V, 60A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data