Weidmuller Circuit Breaker, Hydromagnetic, 2P, 480V, 60A; Product Range Weidmuller 9926252560

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 60A; Product Range:9926 Series; Current Rating:60A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 60A; Product Range:9926 Series; Current Rating:60A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 480V, 60A; Product Range Weidmuller - 55M3153 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 480V, 60A; Product Range Weidmuller
55M3153
Circuit Breaker, Hydromagnetic, 2P, 480V, 60A; Product Range Weidmuller 55M3153
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 60A; Product Range:9926 Series; Current Rating:60A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 60A; Product Range:9926 Series; Current Rating:60A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55M3153
Product Name Circuit Breaker, Hydromagnetic, 2P, 480V, 60A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-3-1-66-4-8-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - T11-311-0.4-ND - DigiKey
Specs
Rated Current 0.4000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details