Weidmuller Circuit Breaker, Hydromagnetic, 2P, 240V, 1A; Product Range Weidmuller 9926252001

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 240V, 1A; Product Range Weidmuller - 21M4532 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 240V, 1A; Product Range Weidmuller
21M4532
Circuit Breaker, Hydromagnetic, 2P, 240V, 1A; Product Range Weidmuller 21M4532
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 21M4532
Product Name Circuit Breaker, Hydromagnetic, 2P, 240V, 1A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117214 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Thermal Breakers - 2215630 - RS Components, Ltd.
Specs
Rated Current 6 amps
Number of Poles 2
Terminal Type Snap-In
View Details
3 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details