Weidmuller Circuit Breakers 9926252000

Description
Circuit Breaker Magnetic (Hydraulic Delay) 500mA 240V AC DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 500mA 240V AC DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 9926252000-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
9926252000-ND
Circuit Breakers 9926252000-ND
Circuit Breaker Magnetic (Hydraulic Delay) 500mA 240V AC DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 500mA 240V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 2P, 240V 500Ma; Product Range Weidmuller - 21M4531 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 240V 500Ma; Product Range Weidmuller
21M4531
Circuit Breaker, Hydromagnetic, 2P, 240V 500Ma; Product Range Weidmuller 21M4531
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V 500mA; Product Range:9926 Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V 500mA; Product Range:9926 Series; Current Rating:500mA; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 9926252000-ND 21M4531
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 2P, 240V 500Ma; Product Range Weidmuller
Rated Current 0.5000 amps 0.5000 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Circuit Breakers - 1236688 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
QMB Series Thermal Circuit Breaker, 20A - QMB-203-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4410.0065 - 4410.0065 - Win Source Electronics
Specs
Rated AC Voltage 240 volts
Rated DC Voltage 28 volts
Trip System Type Thermal Magnetic
View Details
3 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details