Weidmuller Circuit Breakers 9926251910

Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A AC 80V DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A AC 80V DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2515-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2515-ND
Circuit Breakers 281-2515-ND
Circuit Breaker Magnetic (Hydraulic Delay) 10A AC 80V DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 10A AC 80V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 1P, 80V, 10A; Product Range Weidmuller - 21M4521 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 80V, 10A; Product Range Weidmuller
21M4521
Circuit Breaker, Hydromagnetic, 1P, 80V, 10A; Product Range Weidmuller 21M4521
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-2515-ND 21M4521
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 1P, 80V, 10A; Product Range Weidmuller
Rated Current 10 amps 10 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data