CONN TERM BLK FEED THRU 8-20 AWG
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 8239669 | 9537460000-ND |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel |
| Termination Options | Screw Clamp; Screw | Screw Clamp |
| Contacts Pitch | 7.90 mm (0.31 inches) | |
| North American | 8 AWG | 8 to 20 AWG |
| International | 0.50 to 10.00 mm2 | 0.50 to 10.00 mm2 |