Weidmuller General Purpose Enclosures 9535760000

Description
Plastic housing, FPC (polycarbonate empt
Request a Quote Datasheet
Description
Plastic housing, FPC (polycarbonate empt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2875580 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2875580
General Purpose Enclosures 2875580
Plastic housing, FPC (polycarbonate empt

Plastic housing, FPC (polycarbonate empt

Supplier's Site
Boxes - 9535760000-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 15.748"" L x 5.197"" W (400.00mm x 132.00mm) X 11.811"" (300.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 15.748"" L x 5.197"" W (400.00mm x 132.00mm) X 11.811"" (300.00mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2875580 9535760000-ND
Product Name General Purpose Enclosures Boxes
Length 15.75 inch (400 mm)
Width 5.2 inch (132 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
IP65 DIECAST ALUMINIUM BOX - AL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.24 to 7.09 inch (31.5 to 180 mm)
Width 1.81 to 12.32 inch (46 to 313 mm)
View Details