CONN TERM BLK DISCONN 12-22AWG
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 9532440000 | 8239540 | 281-3121-ND | 65T5313 |
| Product Name | KDKS 1/35 DB WEMID EA, R50 | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Weidmuller |
| Termination Options | Screw Clamp; Screw | Screw Clamp | ||
| Approvals | RoHS Compliant | |||
| Contacts Pitch | 8.00 mm (0.31 inches) | |||
| International | 0.50 to 4.00 mm2 | 0.50 to 4.00 mm2 |