Weidmuller
General Purpose Enclosures
9529160000
Description
Weidmüller 9529160000
Request a Quote
Email Supplier
Description
Weidmüller 9529160000
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
577732
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
577732 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
6.5 inch (165 mm)
|
|
Width
|
1.77 inch (45.01 mm)
|
|
Depth
|
2.76 inch (70 mm)
|
|
Material
|
Aluminum; Aluminium Alsi12
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Length
6.81 inch (173 mm)
Width
5.25 inch (133 mm)
Features
RoHS Compliant
View Details
Shape
Rectangular
Length
54 inch (1372 mm)
Width
36 inch (914 mm)
View Details
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details