Weidmuller DIN Rail Terminal Blocks 9528110000

Description
Weidmüller 9528110000
Request a Quote Datasheet
Description
Weidmüller 9528110000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2355267 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2355267
DIN Rail Terminal Blocks 2355267
Weidmüller 9528110000

Weidmüller 9528110000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-5201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-5201-ND
Terminal Blocks - Din Rail, Channel 281-5201-ND
CONN TERM BLK DISCONN 12-22AWG

CONN TERM BLK DISCONN 12-22AWG

Buy Now Datasheet
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Weidmuller - 16F4356 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Weidmuller
16F4356
Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Weidmuller 16F4356
TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 5POS, 12AWG; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2355267 281-5201-ND 16F4356
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 5Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 8.00 mm (0.31 inches)
North American 12 to 22 AWG 22 to 12 AWG
Unlock Full Specs
to access all available technical data