Weidmuller Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Weidmuller 9503350000

Description
TERMINAL BLOCK, FUSED, 22-12AWG, 5X20MM; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Fuse Size Held:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 22-12AWG, 5X20MM; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Fuse Size Held:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Weidmuller - 70M8446 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Weidmuller
70M8446
Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Weidmuller 70M8446
TERMINAL BLOCK, FUSED, 22-12AWG, 5X20MM; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Fuse Size Held:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 22-12AWG, 5X20MM; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Fuse Size Held:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 70M8446
Product Name Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Weidmuller
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2840.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Actuator terminal block - 2000-5317/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers