Weidmuller DIN Rail Terminal Blocks 9503310000

Description
Weidmüller 9503310000
Request a Quote Datasheet
Description
Weidmüller 9503310000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2681623 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2681623
DIN Rail Terminal Blocks 2681623
Weidmüller 9503310000

Weidmüller 9503310000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-5197-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-5197-ND
Terminal Blocks - Din Rail, Channel 281-5197-ND
CONN TERM BLK DISCONN 12-22AWG

CONN TERM BLK DISCONN 12-22AWG

Buy Now Datasheet
Terminal Block, Din, 2 Position, 12Awg; No. Of Positions Weidmuller - 11B745 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 2 Position, 12Awg; No. Of Positions Weidmuller
11B745
Terminal Block, Din, 2 Position, 12Awg; No. Of Positions Weidmuller 11B745
TERMINAL BLOCK, DIN, 2 POSITION, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 2 POSITION, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2681623 281-5197-ND 11B745
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din, 2 Position, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 8.00 mm (0.31 inches)
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
DIN Rail Terminal Blocks - 2787717 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers