Weidmuller DIN Rail Terminal Blocks 9502600000

Description
Weidmüller 9502600000
Request a Quote Datasheet
Description
Weidmüller 9502600000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 454615 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
454615
DIN Rail Terminal Blocks 454615
Weidmüller 9502600000

Weidmüller 9502600000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-5194-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-5194-ND
Terminal Blocks - Din Rail, Channel 281-5194-ND
CONN TERM BLK FEED THRU 10-22AWG

CONN TERM BLK FEED THRU 10-22AWG

Buy Now Datasheet
Standard Terminal Block; No. Of Positions Weidmuller - 11B722 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; No. Of Positions Weidmuller
11B722
Standard Terminal Block; No. Of Positions Weidmuller 11B722
STANDARD TERMINAL BLOCK; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 454615 281-5194-ND 11B722
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Standard Terminal Block; No. Of Positions Weidmuller
Termination Options Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 10 to 22 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6783 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Through terminal block - 2004-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers