Weidmuller Circular Cable Assemblies 9457770080

Description
SAIL-M12GM8G-3-0.8U
Request a Quote Datasheet
Description
SAIL-M12GM8G-3-0.8U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-9457770080-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-9457770080-ND
Circular Cable Assemblies 281-9457770080-ND
SAIL-M12GM8G-3-0.8U

SAIL-M12GM8G-3-0.8U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-9457770080-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details