Weidmuller Circular Cable Assemblies 9457740500

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-3442-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-3442-ND
Circular Cable Assemblies 281-3442-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
QD Cable/Cord Set - 7967585 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
7967585
QD Cable/Cord Set 7967585
CABLE, SAIL, FEMALE, 4 POS, RA TO WIRE, 16.4 FEET. FREE 2 YEAR RADWELL WARRANTY

CABLE, SAIL, FEMALE, 4 POS, RA TO WIRE, 16.4 FEET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 9457740500 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
9457740500
Cable Assemblies - Circular Cable Assemblies 9457740500
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 281-3442-ND 7967585 9457740500
Product Name Circular Cable Assemblies QD Cable/Cord Set Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details