Weidmuller Circular Cable Assemblies 9456100750

Description
SAIL-M12G-4-7.5U
Request a Quote Datasheet
Description
SAIL-M12G-4-7.5U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-9456100750-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-9456100750-ND
Circular Cable Assemblies 281-9456100750-ND
SAIL-M12G-4-7.5U

SAIL-M12G-4-7.5U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-9456100750-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Armored Test Cable, 40.0 GHz, 48.0″ - KBL-4FT-LOW+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details