Weidmuller Rs 12Io 2W L H S Weidmuller 9445630000

Description
RS 12IO 2W L H S
Description
RS 12IO 2W L H S

Suppliers

Company
Product
Description
Supplier Links
Rs 12Io 2W L H S Weidmuller - 44T9027 - Newark, An Avnet Company
Chicago, IL, United States
Rs 12Io 2W L H S Weidmuller
44T9027
Rs 12Io 2W L H S Weidmuller 44T9027
RS 12IO 2W L H S

RS 12IO 2W L H S

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T9027
Product Name Rs 12Io 2W L H S Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

BNC T Adapter, Male, Female, Female - SALE-9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details