Weidmuller Terminal Blocks - Din Rail, Channel 9158340001

Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-9158340001-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-9158340001-ND
Terminal Blocks - Din Rail, Channel 281-9158340001-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
Fused Terminal Block, 4Pos, 26-12Awg; No. Of Positions Weidmuller - 21M4089 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 4Pos, 26-12Awg; No. Of Positions Weidmuller
21M4089
Fused Terminal Block, 4Pos, 26-12Awg; No. Of Positions Weidmuller 21M4089
FUSED TERMINAL BLOCK, 4POS, 26-12AWG; No. of Positions:4Positions ; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 4POS, 26-12AWG; No. of Positions:4Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-9158340001-ND 21M4089
Product Name Terminal Blocks - Din Rail, Channel Fused Terminal Block, 4Pos, 26-12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSQXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2001-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers