Weidmuller Controllers - Cable Assemblies 915797

Description
Output Cable Assembly Allen-Bradley® SLC 500 Series 4.92' (1.50m)
Description
Output Cable Assembly Allen-Bradley® SLC 500 Series 4.92' (1.50m)

Suppliers

Company
Product
Description
Supplier Links
Controllers - Cable Assemblies - 915797 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
915797
Controllers - Cable Assemblies 915797
Output Cable Assembly Allen-Bradley® SLC 500 Series 4.92' (1.50m)

Output Cable Assembly Allen-Bradley® SLC 500 Series 4.92' (1.50m)

Buy Now
Controllers - Cable Assemblies - 915797 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
915797
Controllers - Cable Assemblies 915797
Output Cable Assembly Allen-Bradley® SLC 500 Series 4.92' (1.50m)

Output Cable Assembly Allen-Bradley® SLC 500 Series 4.92' (1.50m)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Cable Assemblies
Product Number 915797
Product Name Controllers - Cable Assemblies
Application Output
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details